Capital Lighting, Inc. 8696-1-61-PL Exterior -Post/Pier Head 478674

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Vintage Rust Product Name: One Light Post Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Vintage Rust Product Name: One Light Post Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8696-1-61-PL Exterior -Post/Pier Head - 478674 - Capital Lighting, Inc.
Columbus, OH, USA
8696-1-61-PL Exterior -Post/Pier Head
478674
8696-1-61-PL Exterior -Post/Pier Head 478674
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Vintage Rust Product Name: One Light Post Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 25.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Vintage Rust
Product Name: One Light Post
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478674
Product Name 8696-1-61-PL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details