Capital Lighting, Inc. 9195-189-PL Exterior -Post/Pier Head 478628

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chelsea Bronze Product Name: One Light Post Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chelsea Bronze Product Name: One Light Post Mount

Suppliers

Company
Product
Description
Supplier Links
9195-189-PL Exterior -Post/Pier Head - 478628 - Capital Lighting, Inc.
Columbus, OH, USA
9195-189-PL Exterior -Post/Pier Head
478628
9195-189-PL Exterior -Post/Pier Head 478628
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chelsea Bronze Product Name: One Light Post Mount

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 20.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Chelsea Bronze
Product Name: One Light Post Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478628
Product Name 9195-189-PL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details