Capital Lighting, Inc. 31382-965 Large Chandeliers-Glass Shade 478566

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.25 Height: 41.50 Length 41.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Antique Brushed Nickel Weight: 44.55 Product Name: Fifteen Light Chandelier UPC: 785652313837 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.25 Height: 41.50 Length 41.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Antique Brushed Nickel Weight: 44.55 Product Name: Fifteen Light Chandelier UPC: 785652313837 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31382-965 Large Chandeliers-Glass Shade - 478566 - Capital Lighting, Inc.
Columbus, OH, USA
31382-965 Large Chandeliers-Glass Shade
478566
31382-965 Large Chandeliers-Glass Shade 478566
PRODUCT DETAILS / SPECS Width/Dia: 43.25 Height: 41.50 Length 41.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Antique Brushed Nickel Weight: 44.55 Product Name: Fifteen Light Chandelier UPC: 785652313837 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 43.25
Height: 41.50
Length 41.50
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Antique Brushed Nickel
Weight: 44.55
Product Name: Fifteen Light Chandelier
UPC: 785652313837
Category: Pendant Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478566
Product Name 31382-965 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details