Capital Lighting, Inc. 61360-965 Mini Pendants-Rod 478556

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Length 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Single-Light Rialto Pendant UPC: 785652613647 Category: Pendant Lighting Glass: Etched White Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Length 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Single-Light Rialto Pendant UPC: 785652613647 Category: Pendant Lighting Glass: Etched White Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
61360-965 Mini Pendants-Rod - 478556 - Capital Lighting, Inc.
Columbus, OH, USA
61360-965 Mini Pendants-Rod
478556
61360-965 Mini Pendants-Rod 478556
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Length 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Single-Light Rialto Pendant UPC: 785652613647 Category: Pendant Lighting Glass: Etched White Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.75
Length 13.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Single-Light Rialto Pendant
UPC: 785652613647
Category: Pendant Lighting
Glass: Etched White Alabaster
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478556
Product Name 61360-965 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details