Capital Lighting, Inc. 9157-357 Exterior -Wall Mount 478484

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Extension: 15 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Iron Oxide Product Name: Four Light Wall Mount Glass: Mouth Blown Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Extension: 15 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Iron Oxide Product Name: Four Light Wall Mount Glass: Mouth Blown Seeded

Suppliers

Company
Product
Description
Supplier Links
9157-357 Exterior -Wall Mount - 478484 - Capital Lighting, Inc.
Columbus, OH, USA
9157-357 Exterior -Wall Mount
478484
9157-357 Exterior -Wall Mount 478484
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Extension: 15 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Iron Oxide Product Name: Four Light Wall Mount Glass: Mouth Blown Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 19.00
Extension: 15
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Iron Oxide
Product Name: Four Light Wall Mount
Glass: Mouth Blown Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478484
Product Name 9157-357 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details