Capital Lighting, Inc. 8723-A615B Exterior -Wall Mount 478453

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.75 Extension: 12.75 Bulb Qty: 3 Wattage: 60 Finish: Dorian Bronze Product Name: Three Light Wall Mount Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.75 Extension: 12.75 Bulb Qty: 3 Wattage: 60 Finish: Dorian Bronze Product Name: Three Light Wall Mount Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8723-A615B Exterior -Wall Mount - 478453 - Capital Lighting, Inc.
Columbus, OH, USA
8723-A615B Exterior -Wall Mount
478453
8723-A615B Exterior -Wall Mount 478453
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.75 Extension: 12.75 Bulb Qty: 3 Wattage: 60 Finish: Dorian Bronze Product Name: Three Light Wall Mount Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.75
Extension: 12.75
Bulb
Qty: 3
Wattage: 60
Finish: Dorian Bronze
Product Name: Three Light Wall Mount
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478453
Product Name 8723-A615B Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details