Capital Lighting, Inc. 8764-166 Exterior -Hanging 478419

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Corona Bronze Product Name: Three Light Chain Hung Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Corona Bronze Product Name: Three Light Chain Hung Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
8764-166 Exterior -Hanging - 478419 - Capital Lighting, Inc.
Columbus, OH, USA
8764-166 Exterior -Hanging
478419
8764-166 Exterior -Hanging 478419
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Corona Bronze Product Name: Three Light Chain Hung Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Corona Bronze
Product Name: Three Light Chain Hung
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478419
Product Name 8764-166 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details