Capital Lighting, Inc. 8197-164 Exterior -Sconces 478410

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 37.75 Extension: 10.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Product Name: Three Light Wall Mount Glass: Vintage Champagne Twist And Lock
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 37.75 Extension: 10.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Product Name: Three Light Wall Mount Glass: Vintage Champagne Twist And Lock

Suppliers

Company
Product
Description
Supplier Links
8197-164 Exterior -Sconces - 478410 - Capital Lighting, Inc.
Columbus, OH, USA
8197-164 Exterior -Sconces
478410
8197-164 Exterior -Sconces 478410
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 37.75 Extension: 10.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Product Name: Three Light Wall Mount Glass: Vintage Champagne Twist And Lock

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 37.75
Extension: 10.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heritage
Product Name: Three Light Wall Mount
Glass: Vintage Champagne Twist And Lock

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478410
Product Name 8197-164 Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details