Capital Lighting, Inc. 9246-66-PL Exterior -Post/Pier Head 478378

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Post Mount Glass: Summer Wheat
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Post Mount Glass: Summer Wheat

Suppliers

Company
Product
Description
Supplier Links
9246-66-PL Exterior -Post/Pier Head - 478378 - Capital Lighting, Inc.
Columbus, OH, USA
9246-66-PL Exterior -Post/Pier Head
478378
9246-66-PL Exterior -Post/Pier Head 478378
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Post Mount Glass: Summer Wheat

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.25
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Black
Product Name: One Light Post Mount
Glass: Summer Wheat

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478378
Product Name 9246-66-PL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details