Capital Lighting, Inc. 9251-A199-PL Exterior -Wall Mount 478376

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.50 Extension: 8.25 Bulb Qty: 1 Wattage: 13 Finish: Forged Bronze Product Name: One Light Wall Mount Glass: Piastra
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.50 Extension: 8.25 Bulb Qty: 1 Wattage: 13 Finish: Forged Bronze Product Name: One Light Wall Mount Glass: Piastra

Suppliers

Company
Product
Description
Supplier Links
9251-A199-PL Exterior -Wall Mount - 478376 - Capital Lighting, Inc.
Columbus, OH, USA
9251-A199-PL Exterior -Wall Mount
478376
9251-A199-PL Exterior -Wall Mount 478376
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.50 Extension: 8.25 Bulb Qty: 1 Wattage: 13 Finish: Forged Bronze Product Name: One Light Wall Mount Glass: Piastra

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.50
Extension: 8.25
Bulb
Qty: 1
Wattage: 13
Finish: Forged Bronze
Product Name: One Light Wall Mount
Glass: Piastra

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478376
Product Name 9251-A199-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details