Capital Lighting, Inc. 9242-1-66-PL Exterior -Wall Mount 478343

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.00 Extension: 17 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.00 Extension: 17 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Wall Mount

Suppliers

Company
Product
Description
Supplier Links
9242-1-66-PL Exterior -Wall Mount - 478343 - Capital Lighting, Inc.
Columbus, OH, USA
9242-1-66-PL Exterior -Wall Mount
478343
9242-1-66-PL Exterior -Wall Mount 478343
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.00 Extension: 17 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 25.00
Extension: 17
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478343
Product Name 9242-1-66-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details