Capital Lighting, Inc. 22845 Bathroom Fixtures-Four Lights 478307

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 16 Product Name: Four Light Bathroom/Vanity Fixture UPC: 792977228456 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 16 Product Name: Four Light Bathroom/Vanity Fixture UPC: 792977228456 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
22845 Bathroom Fixtures-Four Lights - 478307 - Capital Lighting, Inc.
Columbus, OH, USA
22845 Bathroom Fixtures-Four Lights
478307
22845 Bathroom Fixtures-Four Lights 478307
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 9.00 Length 9.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 16 Product Name: Four Light Bathroom/Vanity Fixture UPC: 792977228456 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 9.00
Length 9.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 16
Product Name: Four Light Bathroom/Vanity Fixture
UPC: 792977228456
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 478307
Product Name 22845 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details