Capital Lighting, Inc. OL5601WAL Exterior -Wall Mount 477869

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.50 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Walnut Weight: 7.15 Product Name: Two Light Wall Lantern UPC: 014817318005 Category: Outdoor Glass: Blown clear water Shipped Via: Oversized Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.50 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Walnut Weight: 7.15 Product Name: Two Light Wall Lantern UPC: 014817318005 Category: Outdoor Glass: Blown clear water Shipped Via: Oversized Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
OL5601WAL Exterior -Wall Mount - 477869 - Capital Lighting, Inc.
Columbus, OH, USA
OL5601WAL Exterior -Wall Mount
477869
OL5601WAL Exterior -Wall Mount 477869
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.50 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Walnut Weight: 7.15 Product Name: Two Light Wall Lantern UPC: 014817318005 Category: Outdoor Glass: Blown clear water Shipped Via: Oversized Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.50
Extension: 8.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Walnut
Weight: 7.15
Product Name: Two Light Wall Lantern
UPC: 014817318005
Category: Outdoor
Glass: Blown clear water
Shipped Via: Oversized
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477869
Product Name OL5601WAL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details