Capital Lighting, Inc. VS12601-PN Sconces-Single Glass 477855

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2.4 Product Name: One Light Vanity Fixture UPC: 014817318449 Category: Vanity Glass: Opal etched Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2.4 Product Name: One Light Vanity Fixture UPC: 014817318449 Category: Vanity Glass: Opal etched Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
VS12601-PN Sconces-Single Glass - 477855 - Capital Lighting, Inc.
Columbus, OH, USA
VS12601-PN Sconces-Single Glass
477855
VS12601-PN Sconces-Single Glass 477855
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2.4 Product Name: One Light Vanity Fixture UPC: 014817318449 Category: Vanity Glass: Opal etched Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 9.75
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 2.4
Product Name: One Light Vanity Fixture
UPC: 014817318449
Category: Vanity
Glass: Opal etched
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477855
Product Name VS12601-PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468984 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details