Capital Lighting, Inc. B1271NR Exterior -Wall Mount 477672

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.75 Extension: 13.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Rust Product Name: Two Light Wall Lantern UPC: 782042665699 Category: Exterior Shipped Via: Truck Top to outlet: 13.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.75 Extension: 13.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Rust Product Name: Two Light Wall Lantern UPC: 782042665699 Category: Exterior Shipped Via: Truck Top to outlet: 13.75

Suppliers

Company
Product
Description
Supplier Links
B1271NR Exterior -Wall Mount - 477672 - Capital Lighting, Inc.
Columbus, OH, USA
B1271NR Exterior -Wall Mount
477672
B1271NR Exterior -Wall Mount 477672
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.75 Extension: 13.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Rust Product Name: Two Light Wall Lantern UPC: 782042665699 Category: Exterior Shipped Via: Truck Top to outlet: 13.75

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 30.75
Extension: 13.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Natural Rust
Product Name: Two Light Wall Lantern
UPC: 782042665699
Category: Exterior
Shipped Via: Truck
Top to outlet: 13.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477672
Product Name B1271NR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details