Capital Lighting, Inc. B1402FR Bathroom Fixtures-Two Lights 477613

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Extension: 4 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: French Iron Product Name: Two Light Bath UPC: 782042668096 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Extension: 4 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: French Iron Product Name: Two Light Bath UPC: 782042668096 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1402FR Bathroom Fixtures-Two Lights - 477613 - Capital Lighting, Inc.
Columbus, OH, USA
B1402FR Bathroom Fixtures-Two Lights
477613
B1402FR Bathroom Fixtures-Two Lights 477613
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Extension: 4 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: French Iron Product Name: Two Light Bath UPC: 782042668096 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 5.00
Extension: 4
Bulb
Type: Medium Base
Qty: 2
Wattage: 60
Finish: French Iron
Product Name: Two Light Bath
UPC: 782042668096
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477613
Product Name B1402FR Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2174387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details