Capital Lighting, Inc. F2218/3WAL Island/Pool Table-3 Light Bar 477530

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Walnut Weight: 15.4 Product Name: Three Light Island Chandelier UPC: 014817318890 Category: Chandeliers Glass: Amber snow scavo Shipped Via: Truck Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Walnut Weight: 15.4 Product Name: Three Light Island Chandelier UPC: 014817318890 Category: Chandeliers Glass: Amber snow scavo Shipped Via: Truck Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2218/3WAL Island/Pool Table-3 Light Bar - 477530 - Capital Lighting, Inc.
Columbus, OH, USA
F2218/3WAL Island/Pool Table-3 Light Bar
477530
F2218/3WAL Island/Pool Table-3 Light Bar 477530
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Walnut Weight: 15.4 Product Name: Three Light Island Chandelier UPC: 014817318890 Category: Chandeliers Glass: Amber snow scavo Shipped Via: Truck Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Walnut
Weight: 15.4
Product Name: Three Light Island Chandelier
UPC: 014817318890
Category: Chandeliers
Glass: Amber snow scavo
Shipped Via: Truck
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477530
Product Name F2218/3WAL Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details