Capital Lighting, Inc. F2230/8+4+4ATS Large Chandeliers-Candle 477512

Description
PRODUCT DETAILS / SPECS Width/Dia: 53.50 Height: 69.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Aged Tortoise Shell Weight: 40.8 Product Name: 16 Light Multi-Tier Chandelier UPC: 014817318838 Category: Chandeliers Shipped Via: Truck Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 53.50 Height: 69.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Aged Tortoise Shell Weight: 40.8 Product Name: 16 Light Multi-Tier Chandelier UPC: 014817318838 Category: Chandeliers Shipped Via: Truck Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
F2230/8+4+4ATS Large Chandeliers-Candle - 477512 - Capital Lighting, Inc.
Columbus, OH, USA
F2230/8+4+4ATS Large Chandeliers-Candle
477512
F2230/8+4+4ATS Large Chandeliers-Candle 477512
PRODUCT DETAILS / SPECS Width/Dia: 53.50 Height: 69.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Aged Tortoise Shell Weight: 40.8 Product Name: 16 Light Multi-Tier Chandelier UPC: 014817318838 Category: Chandeliers Shipped Via: Truck Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 53.50
Height: 69.00
Bulb
Type: Candelabra
Qty: 16
Wattage: 60
Finish: Aged Tortoise Shell
Weight: 40.8
Product Name: 16 Light Multi-Tier Chandelier
UPC: 014817318838
Category: Chandeliers
Shipped Via: Truck
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477512
Product Name F2230/8+4+4ATS Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details