Capital Lighting, Inc. 9477RW Lamps-Table Lamps 477247

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 28.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rubbed Wood Weight: 7.41 Product Name: One Light Table Lamp UPC: 014817312836 Category: Lamps Glass: Speckled champagne scavo Shipped Via: UPS Safety Rating: UL Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 28.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rubbed Wood Weight: 7.41 Product Name: One Light Table Lamp UPC: 014817312836 Category: Lamps Glass: Speckled champagne scavo Shipped Via: UPS Safety Rating: UL Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
9477RW Lamps-Table Lamps - 477247 - Capital Lighting, Inc.
Columbus, OH, USA
9477RW Lamps-Table Lamps
477247
9477RW Lamps-Table Lamps 477247
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 28.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rubbed Wood Weight: 7.41 Product Name: One Light Table Lamp UPC: 014817312836 Category: Lamps Glass: Speckled champagne scavo Shipped Via: UPS Safety Rating: UL Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 28.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Rubbed Wood
Weight: 7.41
Product Name: One Light Table Lamp
UPC: 014817312836
Category: Lamps
Glass: Speckled champagne scavo
Shipped Via: UPS
Safety Rating: UL
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477247
Product Name 9477RW Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details