Capital Lighting, Inc. F1417NR Exterior -Hanging 477132

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 19.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Rust Product Name: One Light Hanging Lantern UPC: 782042672574 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 19.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Rust Product Name: One Light Hanging Lantern UPC: 782042672574 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F1417NR Exterior -Hanging - 477132 - Capital Lighting, Inc.
Columbus, OH, USA
F1417NR Exterior -Hanging
477132
F1417NR Exterior -Hanging 477132
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 19.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Rust Product Name: One Light Hanging Lantern UPC: 782042672574 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 19.50
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Natural Rust
Product Name: One Light Hanging Lantern
UPC: 782042672574
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 477132
Product Name F1417NR Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details