Capital Lighting, Inc. P5159-09 Mini Pendants-Rod 476805

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 52.00 Length 52.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 785247151257 Category: Pendants Mini Pendants Glass: Clear Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 52.00 Length 52.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 785247151257 Category: Pendants Mini Pendants Glass: Clear Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5159-09 Mini Pendants-Rod - 476805 - Capital Lighting, Inc.
Columbus, OH, USA
P5159-09 Mini Pendants-Rod
476805
P5159-09 Mini Pendants-Rod 476805
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 52.00 Length 52.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 785247151257 Category: Pendants Mini Pendants Glass: Clear Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 52.00
Length 52.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 785247151257
Category: Pendants Mini Pendants
Glass: Clear
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476805
Product Name P5159-09 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details