Capital Lighting, Inc. 2066EBONY Semi-Flush Mts.-Candle 476635

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Ebony Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Ebony Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
2066EBONY Semi-Flush Mts.-Candle - 476635 - Capital Lighting, Inc.
Columbus, OH, USA
2066EBONY Semi-Flush Mts.-Candle
476635
2066EBONY Semi-Flush Mts.-Candle 476635
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Ebony Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Ebony
Product Name: Three Light Semi-Flush Mount
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476635
Product Name 2066EBONY Semi-Flush Mts.-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details