Capital Lighting, Inc. FM269WAL Flush Mounts-Bowl Style 476404

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Walnut Weight: 4.8 Product Name: Two Light Indoor Flush Mount UPC: 014817318975 Category: Flush Mount Fixtures Glass: Amber snow scavo Shipped Via: Oversized Safety Rating: UL Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Walnut Weight: 4.8 Product Name: Two Light Indoor Flush Mount UPC: 014817318975 Category: Flush Mount Fixtures Glass: Amber snow scavo Shipped Via: Oversized Safety Rating: UL Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
FM269WAL Flush Mounts-Bowl Style - 476404 - Capital Lighting, Inc.
Columbus, OH, USA
FM269WAL Flush Mounts-Bowl Style
476404
FM269WAL Flush Mounts-Bowl Style 476404
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Walnut Weight: 4.8 Product Name: Two Light Indoor Flush Mount UPC: 014817318975 Category: Flush Mount Fixtures Glass: Amber snow scavo Shipped Via: Oversized Safety Rating: UL Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Walnut
Weight: 4.8
Product Name: Two Light Indoor Flush Mount
UPC: 014817318975
Category: Flush Mount Fixtures
Glass: Amber snow scavo
Shipped Via: Oversized
Safety Rating: UL
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476404
Product Name FM269WAL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details