Capital Lighting, Inc. 2334-47 Pendants-Drum Shade 476225

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oiled Bronze Weight: 7 Product Name: Four Lights Pendant UPC: 897821001381 Category: Pendant Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oiled Bronze Weight: 7 Product Name: Four Lights Pendant UPC: 897821001381 Category: Pendant Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
2334-47 Pendants-Drum Shade - 476225 - Capital Lighting, Inc.
Columbus, OH, USA
2334-47 Pendants-Drum Shade
476225
2334-47 Pendants-Drum Shade 476225
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oiled Bronze Weight: 7 Product Name: Four Lights Pendant UPC: 897821001381 Category: Pendant Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 23.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Oiled Bronze
Weight: 7
Product Name: Four Lights Pendant
UPC: 897821001381
Category: Pendant
Shipped Via: Ups
Safety Listing: Indoor
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476225
Product Name 2334-47 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details