Capital Lighting, Inc. TFCC348VA Island/Pool Table-3 Light Bar 476143

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.50 Height: 18.00 Length 18.00 Extension: 16 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Valiant Bronze Weight: 73 Product Name: Three Light Chandelier UPC: 611728122785 Category: Island Light Glass: Tiffany Classic Craftsman Art Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.50 Height: 18.00 Length 18.00 Extension: 16 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Valiant Bronze Weight: 73 Product Name: Three Light Chandelier UPC: 611728122785 Category: Island Light Glass: Tiffany Classic Craftsman Art Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFCC348VA Island/Pool Table-3 Light Bar - 476143 - Capital Lighting, Inc.
Columbus, OH, USA
TFCC348VA Island/Pool Table-3 Light Bar
476143
TFCC348VA Island/Pool Table-3 Light Bar 476143
PRODUCT DETAILS / SPECS Width/Dia: 47.50 Height: 18.00 Length 18.00 Extension: 16 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Valiant Bronze Weight: 73 Product Name: Three Light Chandelier UPC: 611728122785 Category: Island Light Glass: Tiffany Classic Craftsman Art Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 47.50
Height: 18.00
Length 18.00
Extension: 16
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Valiant Bronze
Weight: 73
Product Name: Three Light Chandelier
UPC: 611728122785
Category: Island Light
Glass: Tiffany Classic Craftsman Art
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476143
Product Name TFCC348VA Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details