Capital Lighting, Inc. 32781 Semi-Flush Mts.-Bowl Style 476070

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: English Bronze Product Name: Two Light Semi Flush Category: Semi Flush Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: English Bronze Product Name: Two Light Semi Flush Category: Semi Flush Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
32781 Semi-Flush Mts.-Bowl Style - 476070 - Capital Lighting, Inc.
Columbus, OH, USA
32781 Semi-Flush Mts.-Bowl Style
476070
32781 Semi-Flush Mts.-Bowl Style 476070
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: English Bronze Product Name: Two Light Semi Flush Category: Semi Flush Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: English Bronze
Product Name: Two Light Semi Flush
Category: Semi Flush
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 476070
Product Name 32781 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details