Capital Lighting, Inc. 99315 Semi-Flush Mts.-Bowl Style 475998

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Copper Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Copper Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99315 Semi-Flush Mts.-Bowl Style - 475998 - Capital Lighting, Inc.
Columbus, OH, USA
99315 Semi-Flush Mts.-Bowl Style
475998
99315 Semi-Flush Mts.-Bowl Style 475998
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Copper Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 12.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Copper
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475998
Product Name 99315 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details