Capital Lighting, Inc. AB-1EWO-VP Exterior -Wall Mount 475976

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.00 Extension: 7.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verdigris Patina Product Name: One Light Wall Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.00 Extension: 7.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verdigris Patina Product Name: One Light Wall Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
AB-1EWO-VP Exterior -Wall Mount - 475976 - Capital Lighting, Inc.
Columbus, OH, USA
AB-1EWO-VP Exterior -Wall Mount
475976
AB-1EWO-VP Exterior -Wall Mount 475976
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.00 Extension: 7.63 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verdigris Patina Product Name: One Light Wall Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 9.00
Extension: 7.63
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Verdigris Patina
Product Name: One Light Wall Mount
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475976
Product Name AB-1EWO-VP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details