Capital Lighting, Inc. AS-2TCS-N Bathroom Fixtures-Two Lights 475972

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 9.75 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Wall Sconce Glass: Clear Seedy Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 9.75 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Wall Sconce Glass: Clear Seedy Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
AS-2TCS-N Bathroom Fixtures-Two Lights - 475972 - Capital Lighting, Inc.
Columbus, OH, USA
AS-2TCS-N Bathroom Fixtures-Two Lights
475972
AS-2TCS-N Bathroom Fixtures-Two Lights 475972
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 9.75 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Wall Sconce Glass: Clear Seedy Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 9.75
Extension: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Nickel
Product Name: Two Light Wall Sconce
Glass: Clear Seedy
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475972
Product Name AS-2TCS-N Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details