Capital Lighting, Inc. ETCM-14GWC-P Semi-Flush Mts.-Bowl Style 475959

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Semi-Flush Ceiling Light Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Semi-Flush Ceiling Light Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
ETCM-14GWC-P Semi-Flush Mts.-Bowl Style - 475959 - Capital Lighting, Inc.
Columbus, OH, USA
ETCM-14GWC-P Semi-Flush Mts.-Bowl Style
475959
ETCM-14GWC-P Semi-Flush Mts.-Bowl Style 475959
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Semi-Flush Ceiling Light Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Pewter
Product Name: Two Light Semi-Flush Ceiling Light
Glass: Gold White
Shipped Via: UPS
Safety Listing: Dry
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475959
Product Name ETCM-14GWC-P Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318136 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details