Capital Lighting, Inc. EB-12SFCS-VP Exterior -Wall Mount 475956

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.12 Extension: 14.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light Wall Mount Glass: Filigree Clear Seedy Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.12 Extension: 14.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light Wall Mount Glass: Filigree Clear Seedy Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
EB-12SFCS-VP Exterior -Wall Mount - 475956 - Capital Lighting, Inc.
Columbus, OH, USA
EB-12SFCS-VP Exterior -Wall Mount
475956
EB-12SFCS-VP Exterior -Wall Mount 475956
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.12 Extension: 14.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light Wall Mount Glass: Filigree Clear Seedy Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.12
Extension: 14.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Verdigris Patina
Product Name: One Light Wall Mount
Glass: Filigree Clear Seedy
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475956
Product Name EB-12SFCS-VP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details