Capital Lighting, Inc. EP-7AF-RB Exterior -Post/Pier Head 475955

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rustic Brown Product Name: One Light Post Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rustic Brown Product Name: One Light Post Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
EP-7AF-RB Exterior -Post/Pier Head - 475955 - Capital Lighting, Inc.
Columbus, OH, USA
EP-7AF-RB Exterior -Post/Pier Head
475955
EP-7AF-RB Exterior -Post/Pier Head 475955
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rustic Brown Product Name: One Light Post Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Rustic Brown
Product Name: One Light Post Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475955
Product Name EP-7AF-RB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details