Capital Lighting, Inc. CSP-8HWO-BZ Exterior -Post/Pier Head 475926

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.62 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Stem Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.62 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Stem Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
CSP-8HWO-BZ Exterior -Post/Pier Head - 475926 - Capital Lighting, Inc.
Columbus, OH, USA
CSP-8HWO-BZ Exterior -Post/Pier Head
475926
CSP-8HWO-BZ Exterior -Post/Pier Head 475926
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.62 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Stem Mount Glass: White Opalescent Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.62
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Stem Mount
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475926
Product Name CSP-8HWO-BZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details