Capital Lighting, Inc. LV12-B8R-BZ Landscape Ltg.-Path & Spread 475916

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.50 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Bronze Product Name: One Light Low Voltage Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.50 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Bronze Product Name: One Light Low Voltage Fixture

Suppliers

Company
Product
Description
Supplier Links
LV12-B8R-BZ Landscape Ltg.-Path & Spread - 475916 - Capital Lighting, Inc.
Columbus, OH, USA
LV12-B8R-BZ Landscape Ltg.-Path & Spread
475916
LV12-B8R-BZ Landscape Ltg.-Path & Spread 475916
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.50 Bulb Type: T5 Qty: 1 Wattage: 26 Finish: Bronze Product Name: One Light Low Voltage Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.50
Bulb
Type: T5
Qty: 1
Wattage: 26
Finish: Bronze
Product Name: One Light Low Voltage Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475916
Product Name LV12-B8R-BZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details