Capital Lighting, Inc. HB-4LDTGW-RC Exterior -Wall Mount 475745

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Raw Copper Product Name: One Light Wall Mount Glass: Gold White Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Raw Copper Product Name: One Light Wall Mount Glass: Gold White Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
HB-4LDTGW-RC Exterior -Wall Mount - 475745 - Capital Lighting, Inc.
Columbus, OH, USA
HB-4LDTGW-RC Exterior -Wall Mount
475745
HB-4LDTGW-RC Exterior -Wall Mount 475745
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.75 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Raw Copper Product Name: One Light Wall Mount Glass: Gold White Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.75
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Raw Copper
Product Name: One Light Wall Mount
Glass: Gold White
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475745
Product Name HB-4LDTGW-RC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details