Capital Lighting, Inc. MW-7TGW-VP Exterior -Wall Mount 475719

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light Wall Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light Wall Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
MW-7TGW-VP Exterior -Wall Mount - 475719 - Capital Lighting, Inc.
Columbus, OH, USA
MW-7TGW-VP Exterior -Wall Mount
475719
MW-7TGW-VP Exterior -Wall Mount 475719
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Verdigris Patina Product Name: One Light Wall Mount Glass: Gold White Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Verdigris Patina
Product Name: One Light Wall Mount
Glass: Gold White
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475719
Product Name MW-7TGW-VP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details