Capital Lighting, Inc. PSA-1EWO-VP Lamps-Swing Arm-Wall 475474

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 13.00 Extension: 16.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verdigris Patina Product Name: One Light Wall Mount Swing Arm Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 13.00 Extension: 16.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verdigris Patina Product Name: One Light Wall Mount Swing Arm Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
PSA-1EWO-VP Lamps-Swing Arm-Wall - 475474 - Capital Lighting, Inc.
Columbus, OH, USA
PSA-1EWO-VP Lamps-Swing Arm-Wall
475474
PSA-1EWO-VP Lamps-Swing Arm-Wall 475474
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 13.00 Extension: 16.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Verdigris Patina Product Name: One Light Wall Mount Swing Arm Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 13.00
Extension: 16.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Verdigris Patina
Product Name: One Light Wall Mount Swing Arm
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475474
Product Name PSA-1EWO-VP Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details