Capital Lighting, Inc. PCCH-18WO-AB Pendants-Bowl Style 475472

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.12 Height: 26.50 Extension: 62.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Brass Product Name: Four Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.12 Height: 26.50 Extension: 62.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Brass Product Name: Four Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

Suppliers

Company
Product
Description
Supplier Links
PCCH-18WO-AB Pendants-Bowl Style - 475472 - Capital Lighting, Inc.
Columbus, OH, USA
PCCH-18WO-AB Pendants-Bowl Style
475472
PCCH-18WO-AB Pendants-Bowl Style 475472
PRODUCT DETAILS / SPECS Width/Dia: 18.12 Height: 26.50 Extension: 62.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Brass Product Name: Four Light Pendant Glass: White Opalescent Shipped Via: UPS Safety Listing: Dry Canopy: 4.25" sq.

PRODUCT DETAILS / SPECS
Width/Dia: 18.12
Height: 26.50
Extension: 62.5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Antique Brass
Product Name: Four Light Pendant
Glass: White Opalescent
Shipped Via: UPS
Safety Listing: Dry
Canopy: 4.25" sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475472
Product Name PCCH-18WO-AB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details