Capital Lighting, Inc. RICH-6/3GW-BZ Island/Pool Table-3 Light Bar 475440

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.88 Extension: 38 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three-Light In-Line Chandelier Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 5" X 30"
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.88 Extension: 38 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three-Light In-Line Chandelier Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 5" X 30"

Suppliers

Company
Product
Description
Supplier Links
RICH-6/3GW-BZ Island/Pool Table-3 Light Bar - 475440 - Capital Lighting, Inc.
Columbus, OH, USA
RICH-6/3GW-BZ Island/Pool Table-3 Light Bar
475440
RICH-6/3GW-BZ Island/Pool Table-3 Light Bar 475440
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.88 Extension: 38 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three-Light In-Line Chandelier Glass: Gold White Shipped Via: UPS Safety Listing: Dry Canopy: 5" X 30"

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 8.88
Extension: 38
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three-Light In-Line Chandelier
Glass: Gold White
Shipped Via: UPS
Safety Listing: Dry
Canopy: 5" X 30"

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475440
Product Name RICH-6/3GW-BZ Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details