Capital Lighting, Inc. E20107-25 Island/Pool Table-4 Light + 475147

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 6.00 Bulb Type: G4 T3 Qty: 8 Wattage: 20 Finish: Satin Nickel/Polished Chrome Weight: 13.5 Product Name: Eight Light Pendant UPC: 845094001621 Category: Pendant Glass: Clear/Amber Shipped Via: UPS Oversized Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 6.00 Bulb Type: G4 T3 Qty: 8 Wattage: 20 Finish: Satin Nickel/Polished Chrome Weight: 13.5 Product Name: Eight Light Pendant UPC: 845094001621 Category: Pendant Glass: Clear/Amber Shipped Via: UPS Oversized Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20107-25 Island/Pool Table-4 Light + - 475147 - Capital Lighting, Inc.
Columbus, OH, USA
E20107-25 Island/Pool Table-4 Light +
475147
E20107-25 Island/Pool Table-4 Light + 475147
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 6.00 Bulb Type: G4 T3 Qty: 8 Wattage: 20 Finish: Satin Nickel/Polished Chrome Weight: 13.5 Product Name: Eight Light Pendant UPC: 845094001621 Category: Pendant Glass: Clear/Amber Shipped Via: UPS Oversized Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 6.00
Bulb
Type: G4 T3
Qty: 8
Wattage: 20
Finish: Satin Nickel/Polished Chrome
Weight: 13.5
Product Name: Eight Light Pendant
UPC: 845094001621
Category: Pendant
Glass: Clear/Amber
Shipped Via: UPS Oversized
Safety Listing: Dry
Wire: 118
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475147
Product Name E20107-25 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details