Capital Lighting, Inc. E20716-18 Mini Chandeliers-Candle 475134

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 13.00 Bulb Type: G4 T3 Qty: 8 Wattage: 20 Finish: Satin Nickel/Polished Chrome Weight: 1.5 Product Name: Eight Light Chandelier UPC: 845094012771 Category: Chandelier Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 140 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 13.00 Bulb Type: G4 T3 Qty: 8 Wattage: 20 Finish: Satin Nickel/Polished Chrome Weight: 1.5 Product Name: Eight Light Chandelier UPC: 845094012771 Category: Chandelier Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 140 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20716-18 Mini Chandeliers-Candle - 475134 - Capital Lighting, Inc.
Columbus, OH, USA
E20716-18 Mini Chandeliers-Candle
475134
E20716-18 Mini Chandeliers-Candle 475134
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 13.00 Bulb Type: G4 T3 Qty: 8 Wattage: 20 Finish: Satin Nickel/Polished Chrome Weight: 1.5 Product Name: Eight Light Chandelier UPC: 845094012771 Category: Chandelier Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 140 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 13.00
Bulb
Type: G4 T3
Qty: 8
Wattage: 20
Finish: Satin Nickel/Polished Chrome
Weight: 1.5
Product Name: Eight Light Chandelier
UPC: 845094012771
Category: Chandelier
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Wire: 140
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 475134
Product Name E20716-18 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details