Capital Lighting, Inc. WB1331WAL Sconces-Pocket 474992

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 12.00 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Walnut Weight: 3 Product Name: One Light Sconce UPC: 014817318692 Category: Wall Glass: Amber snow scavo Shipped Via: UPS Safety Rating: UL Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 12.00 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Walnut Weight: 3 Product Name: One Light Sconce UPC: 014817318692 Category: Wall Glass: Amber snow scavo Shipped Via: UPS Safety Rating: UL Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
WB1331WAL Sconces-Pocket - 474992 - Capital Lighting, Inc.
Columbus, OH, USA
WB1331WAL Sconces-Pocket
474992
WB1331WAL Sconces-Pocket 474992
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 12.00 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Walnut Weight: 3 Product Name: One Light Sconce UPC: 014817318692 Category: Wall Glass: Amber snow scavo Shipped Via: UPS Safety Rating: UL Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 12.00
Extension: 5.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Walnut
Weight: 3
Product Name: One Light Sconce
UPC: 014817318692
Category: Wall
Glass: Amber snow scavo
Shipped Via: UPS
Safety Rating: UL
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474992
Product Name WB1331WAL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details