Capital Lighting, Inc. 5-257-13 Exterior -Wall Mount 474783

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 34.50 Extension: 15.75 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: English Bronze Product Name: Four Light Wall Mount Lantern UPC: 822920169557 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 34.50 Extension: 15.75 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: English Bronze Product Name: Four Light Wall Mount Lantern UPC: 822920169557 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-257-13 Exterior -Wall Mount - 474783 - Capital Lighting, Inc.
Columbus, OH, USA
5-257-13 Exterior -Wall Mount
474783
5-257-13 Exterior -Wall Mount 474783
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 34.50 Extension: 15.75 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: English Bronze Product Name: Four Light Wall Mount Lantern UPC: 822920169557 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 34.50
Extension: 15.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: English Bronze
Product Name: Four Light Wall Mount Lantern
UPC: 822920169557
Category: Outdoor
Glass: Pale Cream Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474783
Product Name 5-257-13 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details