Capital Lighting, Inc. FLGC-1102-WH Fans-Light Kits 474396

Description
PRODUCT DETAILS / SPECS Bulb Qty: 1 Wattage: 60 Finish: White Product Name: One Light Bowl Light Kit UPC: 822920157226 Category: Fan Light Kit Glass: White Opal Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Bulb Qty: 1 Wattage: 60 Finish: White Product Name: One Light Bowl Light Kit UPC: 822920157226 Category: Fan Light Kit Glass: White Opal Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
FLGC-1102-WH Fans-Light Kits - 474396 - Capital Lighting, Inc.
Columbus, OH, USA
FLGC-1102-WH Fans-Light Kits
474396
FLGC-1102-WH Fans-Light Kits 474396
PRODUCT DETAILS / SPECS Bulb Qty: 1 Wattage: 60 Finish: White Product Name: One Light Bowl Light Kit UPC: 822920157226 Category: Fan Light Kit Glass: White Opal Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Bulb
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Bowl Light Kit
UPC: 822920157226
Category: Fan Light Kit
Glass: White Opal
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474396
Product Name FLGC-1102-WH Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details