PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Qty: 3
Wattage: 40
Finish: Old World
Product Name: 52`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Wire: 80``
Motor size: 172x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13.5
Blade span: 52
Blade type: Scalloped Tip
Electricity Use: 68
Light Kit: Integrated
Speeds: 165/119/70 RPM
Optional Control: 7-1301-0, Reversing & Light Dimming Wall Control
Reverse Air: Reversible
Airflow Efficienty: 5381
Airflow Efficienty: 79
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 473666 |
| Product Name | 48525-995 Fans-Ceiling Fans |