Capital Lighting, Inc. 11034OI Mid. Chandeliers-Candle 473547

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 25.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.23 Product Name: Six Light Chandelier UPC: 783209013377 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 25.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.23 Product Name: Six Light Chandelier UPC: 783209013377 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11034OI Mid. Chandeliers-Candle - 473547 - Capital Lighting, Inc.
Columbus, OH, USA
11034OI Mid. Chandeliers-Candle
473547
11034OI Mid. Chandeliers-Candle 473547
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 25.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 7.23 Product Name: Six Light Chandelier UPC: 783209013377 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 25.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 7.23
Product Name: Six Light Chandelier
UPC: 783209013377
Category: Single-Tier Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473547
Product Name 11034OI Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details