Capital Lighting, Inc. 2135-44 Semi-Flush Mts.-Bowl Style 473212

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Toasted Sienna Product Name: Three Light Dual Mount Category: Dual Mount Glass: Amber Scavo Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Toasted Sienna Product Name: Three Light Dual Mount Category: Dual Mount Glass: Amber Scavo Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2135-44 Semi-Flush Mts.-Bowl Style - 473212 - Capital Lighting, Inc.
Columbus, OH, USA
2135-44 Semi-Flush Mts.-Bowl Style
473212
2135-44 Semi-Flush Mts.-Bowl Style 473212
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Toasted Sienna Product Name: Three Light Dual Mount Category: Dual Mount Glass: Amber Scavo Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Toasted Sienna
Product Name: Three Light Dual Mount
Category: Dual Mount
Glass: Amber Scavo
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473212
Product Name 2135-44 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details