Capital Lighting, Inc. 6878-4-95 Foyer/Hall Lanterns-Open Frame 473074

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 31.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old World Product Name: Four Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 31.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old World Product Name: Four Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6878-4-95 Foyer/Hall Lanterns-Open Frame - 473074 - Capital Lighting, Inc.
Columbus, OH, USA
6878-4-95 Foyer/Hall Lanterns-Open Frame
473074
6878-4-95 Foyer/Hall Lanterns-Open Frame 473074
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 31.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old World Product Name: Four Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 31.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Old World
Product Name: Four Light Entry Light
Category: Entry
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473074
Product Name 6878-4-95 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details