Capital Lighting, Inc. 8061-4-95 Pendants-Bowl Style 473013

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Old World Product Name: Four Light Pendant Category: Pendant Glass: Amber Scavo Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Old World Product Name: Four Light Pendant Category: Pendant Glass: Amber Scavo Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8061-4-95 Pendants-Bowl Style - 473013 - Capital Lighting, Inc.
Columbus, OH, USA
8061-4-95 Pendants-Bowl Style
473013
8061-4-95 Pendants-Bowl Style 473013
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Old World Product Name: Four Light Pendant Category: Pendant Glass: Amber Scavo Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 27.00
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Old World
Product Name: Four Light Pendant
Category: Pendant
Glass: Amber Scavo
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473013
Product Name 8061-4-95 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details