Capital Lighting, Inc. 99018 Flush Mounts-Bowl Style 472886

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Beige Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Beige Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99018 Flush Mounts-Bowl Style - 472886 - Capital Lighting, Inc.
Columbus, OH, USA
99018 Flush Mounts-Bowl Style
472886
99018 Flush Mounts-Bowl Style 472886
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Beige Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 42.50
Height: 16.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Beige
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472886
Product Name 99018 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details